Vishay Intertechnology, Inc. RES 17.6K OHM 1/2W 0.1% AXIAL CMF5517K600BER670

Description
RES 17.6Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 17.6Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17.6K OHM 1/2W 0.1% AXIAL - CMF5517K600BER670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.6K OHM 1/2W 0.1% AXIAL
CMF5517K600BER670
RES 17.6K OHM 1/2W 0.1% AXIAL CMF5517K600BER670
RES 17.6Kohm 1/2W 0.1% AXIAL

RES 17.6Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5517K600BER670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5517K600BER670-ND
Through Hole Resistors CMF5517K600BER670-ND
17.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

17.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,176Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 40C9223 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,176Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
40C9223
Resistor,metal Film,176Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 40C9223
Resistor,Metal Film,176KOhms,250WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,176KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5517K600BER670 CMF5517K600BER670-ND 40C9223
Product Name RES 17.6K OHM 1/2W 0.1% AXIAL Through Hole Resistors Resistor,metal Film,176Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 17600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311310 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details