Vishay Intertechnology, Inc. Metal Film Resistors - CMF5517K600BEEB70

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5517K600BEEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5517K600BEEB70
Metal Film Resistors - CMF5517K600BEEB70
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF5517K600BEEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5517K600BEEB70-ND
Through Hole Resistors CMF5517K600BEEB70-ND
17.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

17.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 17.6K .1% T-9 Eb E3 Vishay - 68P2201 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 17.6K .1% T-9 Eb E3 Vishay
68P2201
Cmf-55-70 17.6K .1% T-9 Eb E3 Vishay 68P2201
CMF-55-70 17.6K .1% T-9 EB e3

CMF-55-70 17.6K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5517K600BEEB70 CMF5517K600BEEB70-ND 68P2201
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55-70 17.6K .1% T-9 Eb E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 4.7 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details