Vishay Intertechnology, Inc. RES 17.4K OHM 1/2W 1% AXIAL CMF5517K400FKR6

Description
RES 17.4Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 17.4Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17.4K OHM 1/2W 1% AXIAL - CMF5517K400FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.4K OHM 1/2W 1% AXIAL
CMF5517K400FKR6
RES 17.4K OHM 1/2W 1% AXIAL CMF5517K400FKR6
RES 17.4Kohm 1/2W 1% AXIAL

RES 17.4Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5517K400FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5517K400FKR6-ND
Through Hole Resistors CMF5517K400FKR6-ND
17.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

17.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,174Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C9220 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,174Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C9220
Resistor,metal Film,174Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C9220
Resistor,Metal Film,174KOhms,250WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,174KOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5517K400FKR6 CMF5517K400FKR6-ND 40C9220
Product Name RES 17.4K OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,174Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 17400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311308 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details