Vishay Precision Group Cmf-55 174.8K 1% T-1 Re7 Vishay CMF55174K80FKR7

Description
CMF-55 174.8K 1% T-1 RE7
Description
CMF-55 174.8K 1% T-1 RE7

Suppliers

Company
Product
Description
Supplier Links
Cmf-55 174.8K 1% T-1 Re7 Vishay - 68P2294 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 174.8K 1% T-1 Re7 Vishay
68P2294
Cmf-55 174.8K 1% T-1 Re7 Vishay 68P2294
CMF-55 174.8K 1% T-1 RE7

CMF-55 174.8K 1% T-1 RE7

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68P2294
Product Name Cmf-55 174.8K 1% T-1 Re7 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.87 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details