Vishay Precision Group Cmf55, 174 Kohm, +/1 Percent, 25 Ppm Vishay CMF55174K00FER7

Description
CMF55, 174 kOhm, +/- 1 Percent, 25 ppm
Description
CMF55, 174 kOhm, +/- 1 Percent, 25 ppm

Suppliers

Company
Product
Description
Supplier Links
Cmf55, 174 Kohm, +/1 Percent, 25 Ppm Vishay - 40C9286 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 174 Kohm, +/1 Percent, 25 Ppm Vishay
40C9286
Cmf55, 174 Kohm, +/1 Percent, 25 Ppm Vishay 40C9286
CMF55, 174 kOhm, +/- 1 Percent, 25 ppm

CMF55, 174 kOhm, +/- 1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 40C9286
Product Name Cmf55, 174 Kohm, +/1 Percent, 25 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2940 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R333JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers