Vishay Precision Group Cmf55, 15.8 Ohm, +/0.1 Percent, 25 Ppm Vishay CMF5515R800BEWF

Description
CMF55, 15.8 Ohm, +/- 0.1 Percent, 25 ppm
Description
CMF55, 15.8 Ohm, +/- 0.1 Percent, 25 ppm

Suppliers

Company
Product
Description
Supplier Links
Cmf55, 15.8 Ohm, +/0.1 Percent, 25 Ppm Vishay - 40C8762 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 15.8 Ohm, +/0.1 Percent, 25 Ppm Vishay
40C8762
Cmf55, 15.8 Ohm, +/0.1 Percent, 25 Ppm Vishay 40C8762
CMF55, 15.8 Ohm, +/- 0.1 Percent, 25 ppm

CMF55, 15.8 Ohm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 40C8762
Product Name Cmf55, 15.8 Ohm, +/0.1 Percent, 25 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22100 ohms
View Details
2 suppliers
Through Hole Resistors - 1468269 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52A101JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers