Vishay Intertechnology, Inc. Metal Film Resistors - CMF5515M900JNBF

Description
Metal Film Resistors - Through Hole CMF-55 15.9M 5% T-00 B14
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-55 15.9M 5% T-00 B14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5515M900JNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5515M900JNBF
Metal Film Resistors - CMF5515M900JNBF
Metal Film Resistors - Through Hole CMF-55 15.9M 5% T-00 B14

Metal Film Resistors - Through Hole CMF-55 15.9M 5% T-00 B14

Supplier's Site
Through Hole Resistors - CMF5515M900JNBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5515M900JNBF-ND
Through Hole Resistors CMF5515M900JNBF-ND
15.9 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15.9 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 15.9M 5% T-00 B14 Vishay - 68P1748 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 15.9M 5% T-00 B14 Vishay
68P1748
Cmf-55 15.9M 5% T-00 B14 Vishay 68P1748
CMF-55 15.9M 5% T-00 B14

CMF-55 15.9M 5% T-00 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5515M900JNBF CMF5515M900JNBF-ND 68P1748
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 15.9M 5% T-00 B14 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.43 ohms
View Details
2 suppliers
Surface Mount Resistors - 1363325 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R473JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers