Vishay Intertechnology, Inc. Through Hole Resistors CMF5515M800FKEK

Description
15.8 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
15.8 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5515M800FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5515M800FKEK-ND
Through Hole Resistors CMF5515M800FKEK-ND
15.8 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15.8 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 15.8M OHM 1/2W 1% AXIAL - CMF5515M800FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.8M OHM 1/2W 1% AXIAL
CMF5515M800FKEK
RES 15.8M OHM 1/2W 1% AXIAL CMF5515M800FKEK
RES 15.8Mohm 1/2W 1% AXIAL

RES 15.8Mohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 15.8M 1% T-1 Ek E3 Vishay - 68P1744 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 15.8M 1% T-1 Ek E3 Vishay
68P1744
Cmf-55 15.8M 1% T-1 Ek E3 Vishay 68P1744
CMF-55 15.8M 1% T-1 EK e3

CMF-55 15.8M 1% T-1 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5515M800FKEK-ND CMF5515M800FKEK 68P1744
Product Name Through Hole Resistors RES 15.8M OHM 1/2W 1% AXIAL Cmf-55 15.8M 1% T-1 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622845-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13300 ohms
View Details
2 suppliers
Through Hole Resistors - 1580266 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details