Vishay Intertechnology, Inc. RES 15.4M OHM 1/2W 1% AXIAL CMF5515M400FKBF

Description
RES 15.4Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 15.4Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.4M OHM 1/2W 1% AXIAL - CMF5515M400FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.4M OHM 1/2W 1% AXIAL
CMF5515M400FKBF
RES 15.4M OHM 1/2W 1% AXIAL CMF5515M400FKBF
RES 15.4Mohm 1/2W 1% AXIAL

RES 15.4Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5515M400FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5515M400FKBF-ND
Through Hole Resistors CMF5515M400FKBF-ND
15.4 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15.4 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,15.4Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C8731 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,15.4Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C8731
Resistor,metal Film,15.4Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C8731
Resistor,Metal Film,15.4MOhms,250WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,15.4MOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5515M400FKBF CMF5515M400FKBF-ND 40C8731
Product Name RES 15.4M OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,15.4Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.54E7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details