Vishay Intertechnology, Inc. Through Hole Resistors CMF5515M000JKBF

Description
15 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
15 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5515M000JKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5515M000JKBF-ND
Through Hole Resistors CMF5515M000JKBF-ND
15 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 15M OHM 1/2W 5% AXIAL - CMF5515M000JKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15M OHM 1/2W 5% AXIAL
CMF5515M000JKBF
RES 15M OHM 1/2W 5% AXIAL CMF5515M000JKBF
RES 15Mohm 1/2W 5% AXIAL

RES 15Mohm 1/2W 5% AXIAL

Supplier's Site
Cmf-55 15M 5% T-1 B14 Vishay - 68P1734 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 15M 5% T-1 B14 Vishay
68P1734
Cmf-55 15M 5% T-1 B14 Vishay 68P1734
CMF-55 15M 5% T-1 B14

CMF-55 15M 5% T-1 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5515M000JKBF-ND CMF5515M000JKBF 68P1734
Product Name Through Hole Resistors RES 15M OHM 1/2W 5% AXIAL Cmf-55 15M 5% T-1 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614885-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers