Vishay Intertechnology, Inc. Through Hole Resistors CMF5515M000GNR6

Description
15 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
15 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5515M000GNR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5515M000GNR6-ND
Through Hole Resistors CMF5515M000GNR6-ND
15 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5515M000GNR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5515M000GNR6
Metal Film Resistors - CMF5515M000GNR6
Metal Film Resistors - Through Hole 1/4watt 15Mohms 2%

Metal Film Resistors - Through Hole 1/4watt 15Mohms 2%

Supplier's Site
Cmf-55 15M 2% T-00 Re6 Vishay - 68P1730 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 15M 2% T-00 Re6 Vishay
68P1730
Cmf-55 15M 2% T-00 Re6 Vishay 68P1730
CMF-55 15M 2% T-00 RE6

CMF-55 15M 2% T-00 RE6

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5515M000GNR6-ND CMF5515M000GNR6 68P1730
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 15M 2% T-00 Re6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details