Vishay Intertechnology, Inc. RES 15M OHM 1/2W 2% AXIAL CMF5515M000GNEK

Description
RES 15Mohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 15Mohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15M OHM 1/2W 2% AXIAL - CMF5515M000GNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15M OHM 1/2W 2% AXIAL
CMF5515M000GNEK
RES 15M OHM 1/2W 2% AXIAL CMF5515M000GNEK
RES 15Mohm 1/2W 2% AXIAL

RES 15Mohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF5515M000GNEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5515M000GNEK-ND
Through Hole Resistors CMF5515M000GNEK-ND
15 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5515M000GNEK CMF5515M000GNEK-ND
Product Name RES 15M OHM 1/2W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.50E7 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2C392J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details