Vishay Intertechnology, Inc. Through Hole Resistors CMF5515M000GNEB

Description
15 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
15 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5515M000GNEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5515M000GNEB-ND
Through Hole Resistors CMF5515M000GNEB-ND
15 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 15M OHM 1/2W 2% AXIAL - CMF5515M000GNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15M OHM 1/2W 2% AXIAL
CMF5515M000GNEB
RES 15M OHM 1/2W 2% AXIAL CMF5515M000GNEB
RES 15Mohm 1/2W 2% AXIAL

RES 15Mohm 1/2W 2% AXIAL

Supplier's Site
Cmf-55 15M 2% T-00 Eb E3 Vishay - 68P1727 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 15M 2% T-00 Eb E3 Vishay
68P1727
Cmf-55 15M 2% T-00 Eb E3 Vishay 68P1727
CMF-55 15M 2% T-00 EB e3

CMF-55 15M 2% T-00 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5515M000GNEB-ND CMF5515M000GNEB 68P1727
Product Name Through Hole Resistors RES 15M OHM 1/2W 2% AXIAL Cmf-55 15M 2% T-00 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614886-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 35.7 ohms
View Details
2 suppliers