Vishay Intertechnology, Inc. Through Hole Resistors CMF5515M000FKRE

Description
15 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
15 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5515M000FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5515M000FKRE-ND
Through Hole Resistors CMF5515M000FKRE-ND
15 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5515M000FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5515M000FKRE
Metal Film Resistors - CMF5515M000FKRE
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,15Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C8726 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,15Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C8726
Resistor,metal Film,15Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C8726
Resistor,Metal Film,15MOhms,250WV,1 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,15MOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5515M000FKRE-ND CMF5515M000FKRE 40C8726
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,15Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details