Vishay Intertechnology, Inc. RES 15M OHM 1/2W 1% AXIAL CMF5515M000FKEA70

Description
RES 15Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 15Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15M OHM 1/2W 1% AXIAL - CMF5515M000FKEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15M OHM 1/2W 1% AXIAL
CMF5515M000FKEA70
RES 15M OHM 1/2W 1% AXIAL CMF5515M000FKEA70
RES 15Mohm 1/2W 1% AXIAL

RES 15Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5515M000FKEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5515M000FKEA70-ND
Through Hole Resistors CMF5515M000FKEA70-ND
15 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 15M 1% T-1 Ea E3 Vishay - 68P1719 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 15M 1% T-1 Ea E3 Vishay
68P1719
Cmf-55-70 15M 1% T-1 Ea E3 Vishay 68P1719
CMF-55-70 15M 1% T-1 EA e3

CMF-55-70 15M 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5515M000FKEA70 CMF5515M000FKEA70-ND 68P1719
Product Name RES 15M OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 15M 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.50E7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Through-Hole Resistors - 1-1623714-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details