Vishay Intertechnology, Inc. RES 15M OHM 1/2W 1% AXIAL CMF5515M000FHBF

Description
RES 15Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 15Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15M OHM 1/2W 1% AXIAL - CMF5515M000FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15M OHM 1/2W 1% AXIAL
CMF5515M000FHBF
RES 15M OHM 1/2W 1% AXIAL CMF5515M000FHBF
RES 15Mohm 1/2W 1% AXIAL

RES 15Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5515M000FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5515M000FHBF-ND
Through Hole Resistors CMF5515M000FHBF-ND
15 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 15 Mohm, +/1 Percent, 50 Ppm Vishay - 40C8720 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 15 Mohm, +/1 Percent, 50 Ppm Vishay
40C8720
Cmf55, 15 Mohm, +/1 Percent, 50 Ppm Vishay 40C8720
CMF55, 15 MOhm, +/- 1 Percent, 50 ppm

CMF55, 15 MOhm, +/- 1 Percent, 50 ppm

Supplier's Site
Through Hole Resistors - CMF5515M000FHBF - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CMF5515M000FHBF
Through Hole Resistors CMF5515M000FHBF
RES 15M OHM 1/2W 1% AXIAL

RES 15M OHM 1/2W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CMF5515M000FHBF CMF5515M000FHBF-ND 40C8720 CMF5515M000FHBF
Product Name RES 15M OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 15 Mohm, +/1 Percent, 50 Ppm Vishay Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 1.50E7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts 2 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1469510 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C220J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details