Vishay Intertechnology, Inc. RES 15.84K OHM 1/2W 0.1% AXIAL CMF5515K840BHR6

Description
RES 15.84Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 15.84Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.84K OHM 1/2W 0.1% AXIAL - CMF5515K840BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.84K OHM 1/2W 0.1% AXIAL
CMF5515K840BHR6
RES 15.84K OHM 1/2W 0.1% AXIAL CMF5515K840BHR6
RES 15.84Kohm 1/2W 0.1% AXIAL

RES 15.84Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5515K840BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5515K840BHR6-ND
Through Hole Resistors CMF5515K840BHR6-ND
15.84 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15.84 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 15.84K .1% T-2 Re6 Vishay - 68P1713 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 15.84K .1% T-2 Re6 Vishay
68P1713
Cmf-55 15.84K .1% T-2 Re6 Vishay 68P1713
CMF-55 15.84K .1% T-2 RE6

CMF-55 15.84K .1% T-2 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5515K840BHR6 CMF5515K840BHR6-ND 68P1713
Product Name RES 15.84K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 15.84K .1% T-2 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15840 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580286 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details