Vishay Intertechnology, Inc. Through Hole Resistors CMF5515K830BHBF

Description
15.83 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
15.83 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5515K830BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5515K830BHBF-ND
Through Hole Resistors CMF5515K830BHBF-ND
15.83 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15.83 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 15.83K OHM 1/2W 0.1% AXIAL - CMF5515K830BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.83K OHM 1/2W 0.1% AXIAL
CMF5515K830BHBF
RES 15.83K OHM 1/2W 0.1% AXIAL CMF5515K830BHBF
RES 15.83Kohm 1/2W 0.1% AXIAL

RES 15.83Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 15.83K .1% T-2 B14 Vishay - 68P1704 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 15.83K .1% T-2 B14 Vishay
68P1704
Cmf-55 15.83K .1% T-2 B14 Vishay 68P1704
CMF-55 15.83K .1% T-2 B14

CMF-55 15.83K .1% T-2 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5515K830BHBF-ND CMF5515K830BHBF 68P1704
Product Name Through Hole Resistors RES 15.83K OHM 1/2W 0.1% AXIAL Cmf-55 15.83K .1% T-2 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details