Vishay Intertechnology, Inc. RES 15.81K OHM 1/2W 0.1% AXIAL CMF5515K810BHEB

Description
RES 15.81Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 15.81Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.81K OHM 1/2W 0.1% AXIAL - CMF5515K810BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.81K OHM 1/2W 0.1% AXIAL
CMF5515K810BHEB
RES 15.81K OHM 1/2W 0.1% AXIAL CMF5515K810BHEB
RES 15.81Kohm 1/2W 0.1% AXIAL

RES 15.81Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5515K810BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5515K810BHEB-ND
Through Hole Resistors CMF5515K810BHEB-ND
15.81 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15.81 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 15.81K .1% T-2 Eb E3 Vishay - 68P1693 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 15.81K .1% T-2 Eb E3 Vishay
68P1693
Cmf-55 15.81K .1% T-2 Eb E3 Vishay 68P1693
CMF-55 15.81K .1% T-2 EB e3

CMF-55 15.81K .1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5515K810BHEB CMF5515K810BHEB-ND 68P1693
Product Name RES 15.81K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 15.81K .1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15810 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756381 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1260437 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details