Vishay Precision Group Metal Film Resistors - CMF5515K800FKWF

Description
Metal Film Resistors - Through Hole
Request a Quote
Description
Metal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5515K800FKWF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5515K800FKWF
Metal Film Resistors - CMF5515K800FKWF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf55, 15.8 Kohm, +/1 Percent, 100 Ppm Vishay - 40C8715 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 15.8 Kohm, +/1 Percent, 100 Ppm Vishay
40C8715
Cmf55, 15.8 Kohm, +/1 Percent, 100 Ppm Vishay 40C8715
CMF55, 15.8 kOhm, +/- 1 Percent, 100 ppm

CMF55, 15.8 kOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF5515K800FKWF 40C8715
Product Name Metal Film Resistors - Cmf55, 15.8 Kohm, +/1 Percent, 100 Ppm Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details