Vishay Intertechnology, Inc. RES 15.8K OHM 1/2W 1% AXIAL CMF5515K800FKEB

Description
RES 15.8Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 15.8Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.8K OHM 1/2W 1% AXIAL - CMF5515K800FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.8K OHM 1/2W 1% AXIAL
CMF5515K800FKEB
RES 15.8K OHM 1/2W 1% AXIAL CMF5515K800FKEB
RES 15.8Kohm 1/2W 1% AXIAL

RES 15.8Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5515K800FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5515K800FKEB-ND
Through Hole Resistors CMF5515K800FKEB-ND
15.8 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15.8 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 15.8K 1% T-1 Eb E3 Vishay - 48P6084 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 15.8K 1% T-1 Eb E3 Vishay
48P6084
Cmf-55 15.8K 1% T-1 Eb E3 Vishay 48P6084
CMF-55 15.8K 1% T-1 EB e3

CMF-55 15.8K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5515K800FKEB CMF5515K800FKEB-ND 48P6084
Product Name RES 15.8K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 15.8K 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15800 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614891-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 80.6 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers