Vishay Intertechnology, Inc. RES 15.8K OHM 1/2W 1% AXIAL CMF5515K800FHR670

Description
RES 15.8Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 15.8Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.8K OHM 1/2W 1% AXIAL - CMF5515K800FHR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.8K OHM 1/2W 1% AXIAL
CMF5515K800FHR670
RES 15.8K OHM 1/2W 1% AXIAL CMF5515K800FHR670
RES 15.8Kohm 1/2W 1% AXIAL

RES 15.8Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5515K800FHR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5515K800FHR670-ND
Through Hole Resistors CMF5515K800FHR670-ND
15.8 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15.8 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res,metal Film,158Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 40C8705 - Newark, An Avnet Company
Chicago, IL, United States
Res,metal Film,158Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
40C8705
Res,metal Film,158Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 40C8705
RES,Metal Film,158KOhms,250WV, 1+/-% Tol,-50,50ppm-TC

RES,Metal Film,158KOhms,250WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5515K800FHR670 CMF5515K800FHR670-ND 40C8705
Product Name RES 15.8K OHM 1/2W 1% AXIAL Through Hole Resistors Res,metal Film,158Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15800 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 453 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details