Vishay Intertechnology, Inc. RES 15.8K OHM 1/2W 1% AXIAL CMF5515K800FHEB

Description
RES 15.8Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 15.8Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.8K OHM 1/2W 1% AXIAL - CMF5515K800FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.8K OHM 1/2W 1% AXIAL
CMF5515K800FHEB
RES 15.8K OHM 1/2W 1% AXIAL CMF5515K800FHEB
RES 15.8Kohm 1/2W 1% AXIAL

RES 15.8Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF15.8KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF15.8KHFTR-ND
Through Hole Resistors CMF15.8KHFTR-ND
15.8 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15.8 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF15.8KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF15.8KHFCT-ND
Through Hole Resistors CMF15.8KHFCT-ND
15.8 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15.8 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5515K800FHEB CMF15.8KHFTR-ND
Product Name RES 15.8K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15800 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details