Vishay Intertechnology, Inc. RES 15.8K OHM 1/2W 1% AXIAL CMF5515K800FHEA

Description
RES 15.8Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 15.8Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.8K OHM 1/2W 1% AXIAL - CMF5515K800FHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.8K OHM 1/2W 1% AXIAL
CMF5515K800FHEA
RES 15.8K OHM 1/2W 1% AXIAL CMF5515K800FHEA
RES 15.8Kohm 1/2W 1% AXIAL

RES 15.8Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5515K800FHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5515K800FHEA-ND
Through Hole Resistors CMF5515K800FHEA-ND
15.8 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15.8 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 15.8K 1% T-2 Ea E3 Vishay - 68P1684 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 15.8K 1% T-2 Ea E3 Vishay
68P1684
Cmf-55 15.8K 1% T-2 Ea E3 Vishay 68P1684
CMF-55 15.8K 1% T-2 EA e3

CMF-55 15.8K 1% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5515K800FHEA CMF5515K800FHEA-ND 68P1684
Product Name RES 15.8K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 15.8K 1% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15800 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 43.2 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1468325 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C302J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details