Vishay Precision Group Cmf55, 15.8 Kohm, +/1 Percent, 25 Ppm Vishay CMF5515K800FER7

Description
CMF55, 15.8 kOhm, +/- 1 Percent, 25 ppm
Description
CMF55, 15.8 kOhm, +/- 1 Percent, 25 ppm

Suppliers

Company
Product
Description
Supplier Links
Cmf55, 15.8 Kohm, +/1 Percent, 25 Ppm Vishay - 40C8700 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 15.8 Kohm, +/1 Percent, 25 Ppm Vishay
40C8700
Cmf55, 15.8 Kohm, +/1 Percent, 25 Ppm Vishay 40C8700
CMF55, 15.8 kOhm, +/- 1 Percent, 25 ppm

CMF55, 15.8 kOhm, +/- 1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 40C8700
Product Name Cmf55, 15.8 Kohm, +/1 Percent, 25 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 107000 ohms
View Details
2 suppliers
Through Hole Resistors - 1278364 - RS Components, Ltd.
Specs
Category / Application Precision Resistor
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R361JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details