Vishay Intertechnology, Inc. Through Hole Resistors CMF5515K800BER670

Description
15.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
15.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5515K800BER670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5515K800BER670-ND
Through Hole Resistors CMF5515K800BER670-ND
15.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 15.8K OHM 1/2W 0.1% AXIAL - CMF5515K800BER670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.8K OHM 1/2W 0.1% AXIAL
CMF5515K800BER670
RES 15.8K OHM 1/2W 0.1% AXIAL CMF5515K800BER670
RES 15.8Kohm 1/2W 0.1% AXIAL

RES 15.8Kohm 1/2W 0.1% AXIAL

Supplier's Site
Resistor,metal Film,158Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 40C8684 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,158Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
40C8684
Resistor,metal Film,158Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 40C8684
Resistor,Metal Film,158KOhms,250WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,158KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5515K800BER670-ND CMF5515K800BER670 40C8684
Product Name Through Hole Resistors RES 15.8K OHM 1/2W 0.1% AXIAL Resistor,metal Film,158Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R470JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through-Hole Resistors - 1-1623728-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers