Vishay Intertechnology, Inc. Through Hole Resistors CMF5515K800BER6

Description
15.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
15.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5515K800BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5515K800BER6-ND
Through Hole Resistors CMF5515K800BER6-ND
15.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 15.8K OHM 1/2W 0.1% AXIAL - CMF5515K800BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.8K OHM 1/2W 0.1% AXIAL
CMF5515K800BER6
RES 15.8K OHM 1/2W 0.1% AXIAL CMF5515K800BER6
RES 15.8Kohm 1/2W 0.1% AXIAL

RES 15.8Kohm 1/2W 0.1% AXIAL

Supplier's Site
Resistor,metal Film,15.8Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 40C8683 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,15.8Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
40C8683
Resistor,metal Film,15.8Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 40C8683
Resistor,Metal Film,15.8KOhms,250WV ,.1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,15.8KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5515K800BER6-ND CMF5515K800BER6 40C8683
Product Name Through Hole Resistors RES 15.8K OHM 1/2W 0.1% AXIAL Resistor,metal Film,15.8Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details