Vishay Intertechnology, Inc. Metal Film Resistors - CMF5515K790BHEK

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5515K790BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5515K790BHEK
Metal Film Resistors - CMF5515K790BHEK
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF5515K790BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5515K790BHEK-ND
Through Hole Resistors CMF5515K790BHEK-ND
15.79 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15.79 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 15.79K .1% T-2 Ek E3 Vishay - 68P1668 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 15.79K .1% T-2 Ek E3 Vishay
68P1668
Cmf-55 15.79K .1% T-2 Ek E3 Vishay 68P1668
CMF-55 15.79K .1% T-2 EK e3

CMF-55 15.79K .1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5515K790BHEK CMF5515K790BHEK-ND 68P1668
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 15.79K .1% T-2 Ek E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1622825-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2400 ohms
View Details
2 suppliers