Vishay Intertechnology, Inc. RES 15.79K OHM 1/2W 0.1% AXIAL CMF5515K790BHEB

Description
RES 15.79Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 15.79Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.79K OHM 1/2W 0.1% AXIAL - CMF5515K790BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.79K OHM 1/2W 0.1% AXIAL
CMF5515K790BHEB
RES 15.79K OHM 1/2W 0.1% AXIAL CMF5515K790BHEB
RES 15.79Kohm 1/2W 0.1% AXIAL

RES 15.79Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5515K790BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5515K790BHEB-ND
Through Hole Resistors CMF5515K790BHEB-ND
15.79 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15.79 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 15.79K .1% T-2 Eb E3 Vishay - 68P1667 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 15.79K .1% T-2 Eb E3 Vishay
68P1667
Cmf-55 15.79K .1% T-2 Eb E3 Vishay 68P1667
CMF-55 15.79K .1% T-2 EB e3

CMF-55 15.79K .1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5515K790BHEB CMF5515K790BHEB-ND 68P1667
Product Name RES 15.79K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 15.79K .1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15790 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Through Hole Resistors - 1468281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R104JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details