Vishay Intertechnology, Inc. Through Hole Resistors CMF5515K770BHEK

Description
15.77 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
15.77 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5515K770BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5515K770BHEK-ND
Through Hole Resistors CMF5515K770BHEK-ND
15.77 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15.77 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5515K770BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5515K770BHEK
Metal Film Resistors - CMF5515K770BHEK
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf-55 15.77K .1% T-2 Ek E3 Vishay - 68P1654 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 15.77K .1% T-2 Ek E3 Vishay
68P1654
Cmf-55 15.77K .1% T-2 Ek E3 Vishay 68P1654
CMF-55 15.77K .1% T-2 EK e3

CMF-55 15.77K .1% T-2 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5515K770BHEK-ND CMF5515K770BHEK 68P1654
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 15.77K .1% T-2 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details