Vishay Intertechnology, Inc. RES 15.76K OHM 1/2W 0.1% AXIAL CMF5515K760BHEK

Description
RES 15.76Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 15.76Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.76K OHM 1/2W 0.1% AXIAL - CMF5515K760BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.76K OHM 1/2W 0.1% AXIAL
CMF5515K760BHEK
RES 15.76K OHM 1/2W 0.1% AXIAL CMF5515K760BHEK
RES 15.76Kohm 1/2W 0.1% AXIAL

RES 15.76Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5515K760BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5515K760BHEK-ND
Through Hole Resistors CMF5515K760BHEK-ND
15.76 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15.76 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 15.76K .1% T-2 Ek E3 Vishay - 68P1647 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 15.76K .1% T-2 Ek E3 Vishay
68P1647
Cmf-55 15.76K .1% T-2 Ek E3 Vishay 68P1647
CMF-55 15.76K .1% T-2 EK e3

CMF-55 15.76K .1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5515K760BHEK CMF5515K760BHEK-ND 68P1647
Product Name RES 15.76K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 15.76K .1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15760 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

TE Connectivity
Specs
Configuration Single Resistor
View Details
Chassis Mount Resistors - 1468316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details