Vishay Intertechnology, Inc. RES 15.6K OHM 1/2W 0.25% AXIAL CMF5515K600CER6

Description
RES 15.6Kohm 1/2W 0.25% AXIAL
Request a Quote Datasheet
Description
RES 15.6Kohm 1/2W 0.25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.6K OHM 1/2W 0.25% AXIAL - CMF5515K600CER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.6K OHM 1/2W 0.25% AXIAL
CMF5515K600CER6
RES 15.6K OHM 1/2W 0.25% AXIAL CMF5515K600CER6
RES 15.6Kohm 1/2W 0.25% AXIAL

RES 15.6Kohm 1/2W 0.25% AXIAL

Supplier's Site
Through Hole Resistors - CMF5515K600CER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5515K600CER6-ND
Through Hole Resistors CMF5515K600CER6-ND
15.6 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15.6 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5515K600CER6 CMF5515K600CER6-ND
Product Name RES 15.6K OHM 1/2W 0.25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15600 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R365JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623709-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details