Vishay Intertechnology, Inc. RES 15.6K OHM 1/2W 0.25% AXIAL CMF5515K600CEEA

Description
RES 15.6Kohm 1/2W 0.25% AXIAL
Request a Quote Datasheet
Description
RES 15.6Kohm 1/2W 0.25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.6K OHM 1/2W 0.25% AXIAL - CMF5515K600CEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.6K OHM 1/2W 0.25% AXIAL
CMF5515K600CEEA
RES 15.6K OHM 1/2W 0.25% AXIAL CMF5515K600CEEA
RES 15.6Kohm 1/2W 0.25% AXIAL

RES 15.6Kohm 1/2W 0.25% AXIAL

Supplier's Site
Through Hole Resistors - CMF5515K600CEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5515K600CEEA-ND
Through Hole Resistors CMF5515K600CEEA-ND
15.6 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15.6 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,15.6Kohms,250Wv,.25+/-% Tol,-25,25Ppm-Tc Vishay - 55M3690 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,15.6Kohms,250Wv,.25+/-% Tol,-25,25Ppm-Tc Vishay
55M3690
Resistor,metal Film,15.6Kohms,250Wv,.25+/-% Tol,-25,25Ppm-Tc Vishay 55M3690
Resistor,Metal Film,15.6KOhms,250WV ,.25+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,15.6KOhms,250WV,.25+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5515K600CEEA CMF5515K600CEEA-ND 55M3690
Product Name RES 15.6K OHM 1/2W 0.25% AXIAL Through Hole Resistors Resistor,metal Film,15.6Kohms,250Wv,.25+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15600 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details