Vishay Intertechnology, Inc. Metal Film Resistors - CMF5515K600CEBF

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5515K600CEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5515K600CEBF
Metal Film Resistors - CMF5515K600CEBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF5515K600CEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5515K600CEBF-ND
Through Hole Resistors CMF5515K600CEBF-ND
15.6 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15.6 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,156Kohms,250Wv,.25+/-% Tol,-25,25Ppm-Tc Vishay - 40C8675 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,156Kohms,250Wv,.25+/-% Tol,-25,25Ppm-Tc Vishay
40C8675
Resistor,metal Film,156Kohms,250Wv,.25+/-% Tol,-25,25Ppm-Tc Vishay 40C8675
Resistor,Metal Film,156KOhms,250WV, .25+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,156KOhms,250WV,.25+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5515K600CEBF CMF5515K600CEBF-ND 40C8675
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,156Kohms,250Wv,.25+/-% Tol,-25,25Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 0.2500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9420 ohms
View Details
4 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details