Vishay Intertechnology, Inc. Through Hole Resistors CMF5515K600BERE70

Description
15.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
15.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5515K600BERE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5515K600BERE70-ND
Through Hole Resistors CMF5515K600BERE70-ND
15.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 15.6K OHM 1/2W 0.1% AXIAL - CMF5515K600BERE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.6K OHM 1/2W 0.1% AXIAL
CMF5515K600BERE70
RES 15.6K OHM 1/2W 0.1% AXIAL CMF5515K600BERE70
RES 15.6Kohm 1/2W 0.1% AXIAL

RES 15.6Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf55, 15.6 Kohm, +/0.1 Percent, 25 Ppm Vishay - 40C8671 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 15.6 Kohm, +/0.1 Percent, 25 Ppm Vishay
40C8671
Cmf55, 15.6 Kohm, +/0.1 Percent, 25 Ppm Vishay 40C8671
CMF55, 15.6 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 15.6 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5515K600BERE70-ND CMF5515K600BERE70 40C8671
Product Name Through Hole Resistors RES 15.6K OHM 1/2W 0.1% AXIAL Cmf55, 15.6 Kohm, +/0.1 Percent, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 330000 ohms
View Details
3 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 4756915 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details