Vishay Intertechnology, Inc. RES 15.6K OHM 1/2W 0.1% AXIAL CMF5515K600BER670

Description
RES 15.6Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 15.6Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.6K OHM 1/2W 0.1% AXIAL - CMF5515K600BER670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.6K OHM 1/2W 0.1% AXIAL
CMF5515K600BER670
RES 15.6K OHM 1/2W 0.1% AXIAL CMF5515K600BER670
RES 15.6Kohm 1/2W 0.1% AXIAL

RES 15.6Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5515K600BER670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5515K600BER670-ND
Through Hole Resistors CMF5515K600BER670-ND
15.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,156Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 40C8672 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,156Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
40C8672
Resistor,metal Film,156Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 40C8672
Resistor,Metal Film,156KOhms,250WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,156KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5515K600BER670 CMF5515K600BER670-ND 40C8672
Product Name RES 15.6K OHM 1/2W 0.1% AXIAL Through Hole Resistors Resistor,metal Film,156Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1722169 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers