Vishay Intertechnology, Inc. RES 15.6K OHM 1/2W 0.1% AXIAL CMF5515K600BEEB70

Description
RES 15.6Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 15.6Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.6K OHM 1/2W 0.1% AXIAL - CMF5515K600BEEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.6K OHM 1/2W 0.1% AXIAL
CMF5515K600BEEB70
RES 15.6K OHM 1/2W 0.1% AXIAL CMF5515K600BEEB70
RES 15.6Kohm 1/2W 0.1% AXIAL

RES 15.6Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5515K600BEEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5515K600BEEB70-ND
Through Hole Resistors CMF5515K600BEEB70-ND
15.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 15.6K .1% T-9 Eb E3 Vishay - 68P1642 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 15.6K .1% T-9 Eb E3 Vishay
68P1642
Cmf-55-70 15.6K .1% T-9 Eb E3 Vishay 68P1642
CMF-55-70 15.6K .1% T-9 EB e3

CMF-55-70 15.6K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5515K600BEEB70 CMF5515K600BEEB70-ND 68P1642
Product Name RES 15.6K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55-70 15.6K .1% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details