Vishay Intertechnology, Inc. RES 15.6K OHM 1/2W 0.1% AXIAL CMF5515K600BEEA70

Description
RES 15.6Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 15.6Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.6K OHM 1/2W 0.1% AXIAL - CMF5515K600BEEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.6K OHM 1/2W 0.1% AXIAL
CMF5515K600BEEA70
RES 15.6K OHM 1/2W 0.1% AXIAL CMF5515K600BEEA70
RES 15.6Kohm 1/2W 0.1% AXIAL

RES 15.6Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5515K600BEEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5515K600BEEA70-ND
Through Hole Resistors CMF5515K600BEEA70-ND
15.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 15.6K .1% T-9 Ea E3 Vishay - 68P1641 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 15.6K .1% T-9 Ea E3 Vishay
68P1641
Cmf-55-70 15.6K .1% T-9 Ea E3 Vishay 68P1641
CMF-55-70 15.6K .1% T-9 EA e3

CMF-55-70 15.6K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5515K600BEEA70 CMF5515K600BEEA70-ND 68P1641
Product Name RES 15.6K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55-70 15.6K .1% T-9 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R473JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614895-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9460 ohms
View Details
4 suppliers