Vishay Intertechnology, Inc. RES 15.4K OHM 1/2W 1% AXIAL CMF5515K400FKRE

Description
RES 15.4Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 15.4Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.4K OHM 1/2W 1% AXIAL - CMF5515K400FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.4K OHM 1/2W 1% AXIAL
CMF5515K400FKRE
RES 15.4K OHM 1/2W 1% AXIAL CMF5515K400FKRE
RES 15.4Kohm 1/2W 1% AXIAL

RES 15.4Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5515K400FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5515K400FKRE-ND
Through Hole Resistors CMF5515K400FKRE-ND
15.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 15.4K 1% T-1 R36 Vishay - 68P1638 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 15.4K 1% T-1 R36 Vishay
68P1638
Cmf-55 15.4K 1% T-1 R36 Vishay 68P1638
CMF-55 15.4K 1% T-1 R36

CMF-55 15.4K 1% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5515K400FKRE CMF5515K400FKRE-ND 68P1638
Product Name RES 15.4K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 15.4K 1% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details