Vishay Intertechnology, Inc. Metal Film Resistors - CMF5515K400FKEK

Description
Metal Film Resistors - Through Hole CMF-55 15.4K 1% T-1 EK e3
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-55 15.4K 1% T-1 EK e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5515K400FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5515K400FKEK
Metal Film Resistors - CMF5515K400FKEK
Metal Film Resistors - Through Hole CMF-55 15.4K 1% T-1 EK e3

Metal Film Resistors - Through Hole CMF-55 15.4K 1% T-1 EK e3

Supplier's Site
Through Hole Resistors - CMF5515K400FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5515K400FKEK-ND
Through Hole Resistors CMF5515K400FKEK-ND
15.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 15.4K 1% T-1 Ek E3 Vishay - 48P6082 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 15.4K 1% T-1 Ek E3 Vishay
48P6082
Cmf-55 15.4K 1% T-1 Ek E3 Vishay 48P6082
CMF-55 15.4K 1% T-1 EK e3

CMF-55 15.4K 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5515K400FKEK CMF5515K400FKEK-ND 48P6082
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 15.4K 1% T-1 Ek E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details