Vishay Intertechnology, Inc. RES 15.4K OHM 1/2W 1% AXIAL CMF5515K400FHRE

Description
RES 15.4Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 15.4Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.4K OHM 1/2W 1% AXIAL - CMF5515K400FHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.4K OHM 1/2W 1% AXIAL
CMF5515K400FHRE
RES 15.4K OHM 1/2W 1% AXIAL CMF5515K400FHRE
RES 15.4Kohm 1/2W 1% AXIAL

RES 15.4Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5515K400FHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5515K400FHRE-ND
Through Hole Resistors CMF5515K400FHRE-ND
15.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 15.4K 1% T-2 R36 Vishay - 68P1635 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 15.4K 1% T-2 R36 Vishay
68P1635
Cmf-55 15.4K 1% T-2 R36 Vishay 68P1635
CMF-55 15.4K 1% T-2 R36

CMF-55 15.4K 1% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5515K400FHRE CMF5515K400FHRE-ND 68P1635
Product Name RES 15.4K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 15.4K 1% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 470 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details