Vishay Intertechnology, Inc. Through Hole Resistors CMF5515K400FHEB

Description
15.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
15.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF15.4KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF15.4KHFTR-ND
Through Hole Resistors CMF15.4KHFTR-ND
15.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF15.4KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF15.4KHFCT-ND
Through Hole Resistors CMF15.4KHFCT-ND
15.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 15.4K OHM 1% 50PPM 1/2W - CMF5515K400FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.4K OHM 1% 50PPM 1/2W
CMF5515K400FHEB
RES 15.4K OHM 1% 50PPM 1/2W CMF5515K400FHEB
RES 15.4Kohm 1% 50PPM 1/2W

RES 15.4Kohm 1% 50PPM 1/2W

Supplier's Site
Resistor - 66909462 - Radwell International
Willingboro, NJ, United States
Resistor
66909462
Resistor 66909462
RESISTOR, AXIAL, METAL FILM, 15.4K OHM, 1%, 1/2W, 2.9X6.1 MM. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, AXIAL, METAL FILM, 15.4K OHM, 1%, 1/2W, 2.9X6.1 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Radwell International
Product Category Resistors Resistors Resistors
Product Number CMF15.4KHFTR-ND CMF5515K400FHEB 66909462
Product Name Through Hole Resistors RES 15.4K OHM 1% 50PPM 1/2W Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R105JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details