Vishay Intertechnology, Inc. RES 15.4K OHM 1/2W 0.5% AXIAL CMF5515K400DHR6

Description
RES 15.4Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 15.4Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.4K OHM 1/2W 0.5% AXIAL - CMF5515K400DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.4K OHM 1/2W 0.5% AXIAL
CMF5515K400DHR6
RES 15.4K OHM 1/2W 0.5% AXIAL CMF5515K400DHR6
RES 15.4Kohm 1/2W 0.5% AXIAL

RES 15.4Kohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5515K400DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5515K400DHR6-ND
Through Hole Resistors CMF5515K400DHR6-ND
15.4 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15.4 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 15.4K .5% T-2 Re6 Vishay - 68P1631 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 15.4K .5% T-2 Re6 Vishay
68P1631
Cmf-55 15.4K .5% T-2 Re6 Vishay 68P1631
CMF-55 15.4K .5% T-2 RE6

CMF-55 15.4K .5% T-2 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5515K400DHR6 CMF5515K400DHR6-ND 68P1631
Product Name RES 15.4K OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 15.4K .5% T-2 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15400 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364742P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 1000 ohms
View Details
Through Hole Resistors - 2019-CF1/2C103J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details