Vishay Intertechnology, Inc. RES 15.4K OHM 1/2W 0.5% AXIAL CMF5515K400DHBF

Description
RES 15.4Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 15.4Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.4K OHM 1/2W 0.5% AXIAL - CMF5515K400DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.4K OHM 1/2W 0.5% AXIAL
CMF5515K400DHBF
RES 15.4K OHM 1/2W 0.5% AXIAL CMF5515K400DHBF
RES 15.4Kohm 1/2W 0.5% AXIAL

RES 15.4Kohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5515K400DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5515K400DHBF-ND
Through Hole Resistors CMF5515K400DHBF-ND
15.4 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15.4 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,15.4Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 40C8663 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,15.4Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
40C8663
Resistor,metal Film,15.4Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 40C8663
Resistor,Metal Film,15.4KOhms,250WV ,.5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,15.4KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5515K400DHBF CMF5515K400DHBF-ND 40C8663
Product Name RES 15.4K OHM 1/2W 0.5% AXIAL Through Hole Resistors Resistor,metal Film,15.4Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15400 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C303J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through-Hole Resistors - 1-1623713-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details