Vishay Intertechnology, Inc. Metal Film Resistors - CMF5515K400BHEB

Description
Metal Film Resistors - Through Hole 15.4Kohm .1% 50PPM 1/4W
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 15.4Kohm .1% 50PPM 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5515K400BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5515K400BHEB
Metal Film Resistors - CMF5515K400BHEB
Metal Film Resistors - Through Hole 15.4Kohm .1% 50PPM 1/4W

Metal Film Resistors - Through Hole 15.4Kohm .1% 50PPM 1/4W

Supplier's Site
Through Hole Resistors - CMF5515K400BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5515K400BHEB-ND
Through Hole Resistors CMF5515K400BHEB-ND
15.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 15.4K .1% T-2 Eb E3 Vishay - 68P1625 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 15.4K .1% T-2 Eb E3 Vishay
68P1625
Cmf-55 15.4K .1% T-2 Eb E3 Vishay 68P1625
CMF-55 15.4K .1% T-2 EB e3

CMF-55 15.4K .1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5515K400BHEB CMF5515K400BHEB-ND 68P1625
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 15.4K .1% T-2 Eb E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 15400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details