Vishay Intertechnology, Inc. RES 15.4K OHM 1/2W 0.1% AXIAL CMF5515K400BHEA

Description
RES 15.4Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 15.4Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.4K OHM 1/2W 0.1% AXIAL - CMF5515K400BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.4K OHM 1/2W 0.1% AXIAL
CMF5515K400BHEA
RES 15.4K OHM 1/2W 0.1% AXIAL CMF5515K400BHEA
RES 15.4Kohm 1/2W 0.1% AXIAL

RES 15.4Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5515K400BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5515K400BHEA-ND
Through Hole Resistors CMF5515K400BHEA-ND
15.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5515K400BHEA CMF5515K400BHEA-ND
Product Name RES 15.4K OHM 1/2W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details