Vishay Intertechnology, Inc. RES 15.2K OHM 1/2W 0.25% AXIAL CMF5515K200CEEB

Description
RES 15.2Kohm 1/2W 0.25% AXIAL
Request a Quote Datasheet
Description
RES 15.2Kohm 1/2W 0.25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.2K OHM 1/2W 0.25% AXIAL - CMF5515K200CEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.2K OHM 1/2W 0.25% AXIAL
CMF5515K200CEEB
RES 15.2K OHM 1/2W 0.25% AXIAL CMF5515K200CEEB
RES 15.2Kohm 1/2W 0.25% AXIAL

RES 15.2Kohm 1/2W 0.25% AXIAL

Supplier's Site
Through Hole Resistors - CMF5515K200CEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5515K200CEEB-ND
Through Hole Resistors CMF5515K200CEEB-ND
15.2 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15.2 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 15.2K .25% T-9 Eb E3 Vishay - 68P1618 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 15.2K .25% T-9 Eb E3 Vishay
68P1618
Cmf-55 15.2K .25% T-9 Eb E3 Vishay 68P1618
CMF-55 15.2K .25% T-9 EB e3

CMF-55 15.2K .25% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5515K200CEEB CMF5515K200CEEB-ND 68P1618
Product Name RES 15.2K OHM 1/2W 0.25% AXIAL Through Hole Resistors Cmf-55 15.2K .25% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15200 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 41.2 ohms
View Details
2 suppliers
Surface Mount Resistors - 1364775 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Through Hole Resistors - 2019-CF1/2C202J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details