Vishay Intertechnology, Inc. Through Hole Resistors CMF5515K200BHR6

Description
15.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
15.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5515K200BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5515K200BHR6-ND
Through Hole Resistors CMF5515K200BHR6-ND
15.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 15.2K OHM 1/2W 0.1% AXIAL - CMF5515K200BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.2K OHM 1/2W 0.1% AXIAL
CMF5515K200BHR6
RES 15.2K OHM 1/2W 0.1% AXIAL CMF5515K200BHR6
RES 15.2Kohm 1/2W 0.1% AXIAL

RES 15.2Kohm 1/2W 0.1% AXIAL

Supplier's Site
Resistor,metal Film,152Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 40C8644 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,152Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
40C8644
Resistor,metal Film,152Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 40C8644
Resistor,Metal Film,152KOhms,250WV, .1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,152KOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5515K200BHR6-ND CMF5515K200BHR6 40C8644
Product Name Through Hole Resistors RES 15.2K OHM 1/2W 0.1% AXIAL Resistor,metal Film,152Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1260402 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details