Vishay Intertechnology, Inc. Through Hole Resistors CMF5515K200BHEB

Description
15.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
15.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5515K200BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5515K200BHEB-ND
Through Hole Resistors CMF5515K200BHEB-ND
15.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 15.2K OHM 1/2W 0.1% AXIAL - CMF5515K200BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.2K OHM 1/2W 0.1% AXIAL
CMF5515K200BHEB
RES 15.2K OHM 1/2W 0.1% AXIAL CMF5515K200BHEB
RES 15.2Kohm 1/2W 0.1% AXIAL

RES 15.2Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 15.2K .1% T-2 Eb E3 Vishay - 68P1615 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 15.2K .1% T-2 Eb E3 Vishay
68P1615
Cmf-55 15.2K .1% T-2 Eb E3 Vishay 68P1615
CMF-55 15.2K .1% T-2 EB e3

CMF-55 15.2K .1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5515K200BHEB-ND CMF5515K200BHEB 68P1615
Product Name Through Hole Resistors RES 15.2K OHM 1/2W 0.1% AXIAL Cmf-55 15.2K .1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 464 ohms
View Details
2 suppliers
Through Hole Resistors - 1580295 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R101JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers