Vishay Intertechnology, Inc. Through Hole Resistors CMF5515K200BEEA70

Description
15.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
15.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5515K200BEEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5515K200BEEA70-ND
Through Hole Resistors CMF5515K200BEEA70-ND
15.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 15.2K OHM 1/2W 0.1% AXIAL - CMF5515K200BEEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.2K OHM 1/2W 0.1% AXIAL
CMF5515K200BEEA70
RES 15.2K OHM 1/2W 0.1% AXIAL CMF5515K200BEEA70
RES 15.2Kohm 1/2W 0.1% AXIAL

RES 15.2Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55-70 15.2K .1% T-9 Ea E3 Vishay - 68P1612 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 15.2K .1% T-9 Ea E3 Vishay
68P1612
Cmf-55-70 15.2K .1% T-9 Ea E3 Vishay 68P1612
CMF-55-70 15.2K .1% T-9 EA e3

CMF-55-70 15.2K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5515K200BEEA70-ND CMF5515K200BEEA70 68P1612
Product Name Through Hole Resistors RES 15.2K OHM 1/2W 0.1% AXIAL Cmf-55-70 15.2K .1% T-9 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details